EN
  • EN
  • DE

TC1303B-DF0EMF

Part No TC1303B-DF0EMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 500 mA Synchronous Buck Regulator, + 300 mA LDO with Power-Good Output | IC REG DL BUCK/LINEAR SYNC 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 2MHz
Voltage/Current - Output 1 3V, 500mA
Voltage/Current - Output 2 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number TC1303B
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1264442-TC1303B-DF0EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1303B-DF0EMF CAD Model

Description

The TC1303B-DF0EMF from Microchip Technology is a highly integrated power management solution that combines a high-speed synchronous buck regulator (Switcher) with an independent linear regulator (LDO). Designed to deliver efficiency and extend battery life in portable applications, this device is ideal for a wide range of products, including handheld devices, microcontroller-based systems, and other power-sensitive applications.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The switcher operates at a fast switching frequency, which allows for a smaller external inductor and capacitors, reducing the overall solution footprint and cost.
  • Independent Linear Regulator: The LDO can supply a separate voltage rail or provide additional current to the system, offering design flexibility and the ability to meet various power requirements.
  • Low Quiescent Current: The device features a low quiescent current that helps in minimizing standby power consumption, thereby enhancing battery life in portable applications.
  • Power-Good Output: This feature provides a real-time indication of the system's power status, which is crucial for power sequencing and monitoring in complex systems.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the regulator and the system from overheating.
  • Overcurrent Protection: The TC1303B-DF0EMF includes robust overcurrent protection, safeguarding the device and the load from damage due to excessive current draw.

Applications

This versatile power management IC is suitable for various applications, such as:

  • Portable and Battery-Powered Devices
  • Microcontroller/Microprocessor Power Supplies
  • Handheld Instruments
  • Smart Sensors and IoT Devices

With its compact size, the TC1303B-DF0EMF is a great choice for space-constrained applications that require efficient power management. Microchip Technology's commitment to quality and long-term availability makes this product a reliable choice for designers looking to create sustainable and robust electronic products.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess