EN
  • EN
  • DE

TC1303B-IA0EMFTR

Part No TC1303B-IA0EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN / Synchronous Buck Regulator 2.7V to 5.5V Automotive 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 2.5V, 500mA
Voltage/Current - Output 2 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 796398-TC1303B-IA0EMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1303B
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC1303B-IA0EMFTR CAD Model

Description

The TC1303B-IA0EMFTR is a highly integrated power management solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced component combines a high-speed, high-efficiency, fixed-frequency, pulse-width-modulated (PWM) step-down (buck) converter with an additional linear regulator to provide two regulated outputs from a single input power source.

Key Features

  • Efficient Power Conversion: The buck converter operates at a fixed frequency of 2 MHz, allowing for a compact solution with small external components, thereby reducing the overall footprint on the printed circuit board (PCB).
  • Dual Output: The device provides two outputs: a high-current channel from the buck converter and a lower current output from the linear regulator, making it suitable for applications requiring multiple regulated voltages.
  • Low Quiescent Current: It features a low quiescent current, which enhances its suitability for battery-powered applications by extending battery life.
  • Thermal Protection: The TC1303B-IA0EMFTR includes thermal shutdown protection that safeguards the device from damage due to excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device and the system are protected from damage in the event of output overload or short-circuit conditions.

Applications

This versatile component is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Microcontroller/processor power supplies
  • Standby and sleep power supplies
  • Point-of-load power supplies in distributed power systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The TC1303B-IA0EMFTR is manufactured with precision and undergoes rigorous testing to ensure performance and reliability for critical applications. Its compact package and integrated features make it an excellent choice for designers looking to optimize power management in space-constrained applications.

Availability

The TC1303B-IA0EMFTR is available for order, and Microchip Technology provides comprehensive technical support, including datasheets, reference designs, and customer service to assist with any design-in efforts.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess