Microchip Technology's TC1303C-1I0EMF is a high-performance, integrated power supply solution designed to meet the stringent demands of modern electronic devices. This compact, efficient component combines a synchronous buck regulator with a linear regulator, providing a dual-output configuration that is ideal for applications requiring multiple regulated voltages.
Key Features
- High-Efficiency Synchronous Buck Regulator: The TC1303C-1I0EMF features a synchronous buck regulator with a high switching frequency, enabling the use of small, low-cost inductors and capacitors to minimize the footprint and cost.
- Dual Output Voltages: This device provides two output voltages, one from the synchronous buck regulator and another from the linear regulator, allowing for flexibility in powering different sections of an electronic system.
- Low Dropout Linear Regulator: The integrated LDO offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Power-Saving Modes: The TC1303C-1I0EMF includes power-saving modes such as automatic PWM/PFM switching, which help to optimize efficiency across the full load range.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
- Overcurrent Protection: The device features overcurrent protection for both the buck and linear regulators, preventing damage from high current conditions.
Applications
The TC1303C-1I0EMF is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontroller/processor power supplies
- Wireless and networking devices
- Consumer electronics
Technical Specifications
Parameter
Value
Input Voltage Range
2.0V to 5.5V
Output Voltage 1 (Buck)
Adjustable
Output Voltage 2 (LDO)
Fixed
Maximum Output Current (Buck)
500 mA
Maximum Output Current (LDO)
300 mA
Package
10-MSOP
In conclusion, the TC1303C-1I0EMF from Microchip Technology is a versatile, high-efficiency power management solution that is perfect for space-constrained applications requiring reliable power delivery and protection features.