EN
  • EN
  • DE

TC1307R-XYVQRTR

Part No TC1307R-XYVQRTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO MULTIPLE 0.15A 16QSOP / LDO Regulator Pos 1.8V2.5V2.8V3V 0.15A/0.15A/0.15A/0.15A 16-Pin QSOP N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Programmable
Number of Regulators 4
Voltage Input MAX 6V
Output Voltage Multiple
Voltage Dropout (Maximum) 0.28V @ 150mA, 0.28V @ 150mA, 0.28V @ 150mA, 0.28V @ 150mA
Output Current 150mA, 150mA, 150mA, 150mA
Operating Supply Current 370μA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 796407-TC1307R-XYVQRTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1307
Introduction Date January 18, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC1307R-XYVQRTR CAD Model

Description

Introducing the TC1307R-XYVQRTR from Microchip Technology

Microchip Technology presents the TC1307R-XYVQRTR, a cutting-edge, high-performance power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This PMIC is a versatile solution that combines efficiency, reliability, and compact packaging, making it an ideal choice for a wide range of applications, including portable devices, smart home electronics, and industrial systems.

Key Features of the TC1307R-XYVQRTR

  • High-Efficiency Output: The TC1307R-XYVQRTR boasts a highly efficient output, ensuring minimal power loss and extended battery life for portable applications.
  • Dual Output Channels: This PMIC features dual output channels that can be independently programmed, providing flexibility and precise power management for multiple device components.
  • Low Dropout Voltage: With a low dropout voltage, the TC1307R-XYVQRTR maintains a stable output even when the input-to-output differential voltage is low, making it perfect for battery-operated devices.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding your electronics from overheating and ensuring long-term reliability.
  • Small Footprint: The compact form factor of the TC1307R-XYVQRTR allows for seamless integration into space-constrained designs without compromising performance.

Applications

The versatility of the TC1307R-XYVQRTR makes it suitable for a multitude of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • GPS Devices
  • Portable Media Players
  • Wireless Sensors and IoT Devices
  • Healthcare Monitoring Systems

Microchip Technology's commitment to quality ensures that the TC1307R-XYVQRTR meets the highest standards for performance and durability. Whether you're designing a new product or looking to upgrade an existing system, the TC1307R-XYVQRTR offers a reliable power management solution that will help maximize device functionality and efficiency.

For detailed specifications, application notes, and ordering information, visit Microchip Technology's official website or contact your local distributor. Upgrade your product's power management system with the TC1307R-XYVQRTR and experience the difference in performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess