EN
  • EN
  • DE

TC1410EUA713

Part No TC1410EUA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC1410
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 742302-TC1410EUA713
Ultra Librarian 3D Model Ultra Librarian TC1410EUA713 CAD Model

Description

Microchip Technology TC1410EUA713 Overview

The TC1410EUA713 is a high-performance, cost-effective charge pump DC-to-DC converter manufactured by Microchip Technology. Designed for versatility, it is a perfect solution for applications requiring efficient power conversion without the need for inductors. This makes the TC1410EUA713 suitable for space-constrained applications across various industries.

Key Features

  • High Output Current: Capable of delivering up to 100mA of continuous current, the TC1410EUA713 can power a wide range of devices.
  • Low Power Consumption: With its high efficiency, it minimizes power loss and extends battery life, making it ideal for portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a broad range of output voltages to suit different application requirements.
  • No Inductor Required: The charge pump design negates the need for an inductor, simplifying the circuit design and saving board space.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing reliability.
  • Low Noise Operation: It is designed to operate quietly, which is critical for noise-sensitive applications such as audio or RF circuits.

Applications

The TC1410EUA713 is versatile enough to be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld medical equipment
  • Wireless communication systems
  • Power supply backup systems

Package and Availability

The device is offered in an 8-pin MSOP (Micro Small Outline Package) that provides a compact footprint. Its small size, combined with the high level of integration, makes it an excellent choice for applications where space is at a premium. The TC1410EUA713 is available for purchase through Microchip Technology's official distributors, and detailed datasheets are accessible for engineers and product designers to ensure compatibility with their specific use cases.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0048 $60.1440
75+ $1.6451 $123.3825
110+ $1.5937 $175.3070
150+ $1.5423 $231.3450
195+ $1.4909 $290.7255
260+ $1.3367 $347.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess