The TC25C25EPE is a high-precision, centigrade temperature sensor from the renowned Microchip Technology. This advanced sensor is designed to offer reliable and accurate temperature measurements, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and computer thermal management.
With its ability to measure temperatures from -40°C to +125°C, the TC25C25EPE provides the versatility needed for diverse environmental conditions. The sensor boasts an impressive accuracy of ±0.5°C, ensuring precise readings that are critical for maintaining system performance and safety.
The TC25C25EPE operates at a nominal supply voltage of 2.7V to 5.5V, which allows for flexible integration into various circuit designs without the need for additional power regulation components. Its low operating current of 250µA (typical) makes it an energy-efficient choice for battery-powered devices.
This sensor is available in a compact, 5-lead TO-220 package, which not only simplifies the assembly process but also provides robustness in harsh environments. The TO-220 package is known for its excellent thermal conduction properties, enabling the TC25C25EPE to deliver consistent performance even under fluctuating thermal conditions.
The TC25C25EPE features an analog output that varies linearly with temperature. It can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to a microcontroller with an ADC module. This seamless integration simplifies the design and reduces the time to market for products that require precise temperature monitoring.
Microchip Technology is known for its commitment to quality, and the TC25C25EPE is no exception. It is a testament to Microchip's dedication to providing components that meet the highest standards of reliability and performance. Whether you are developing a sophisticated climate control system or a simple temperature monitoring device, the TC25C25EPE is a reliable choice that will not disappoint.