EN
  • EN
  • DE

TC4424AVOA713

Part No TC4424AVOA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 4.5A 2-OUT Low Side Non-Inv Automotive 8-Pin SOIC N T/R / IC MOSFET DVR 3A DUAL HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Non-Inverting
Rise and Fall Time 12ns, 12ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1105913-TC4424AVOA713
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TC4424A
Introduction Date June 08, 2006
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC4424AVOA713 CAD Model

Description

Microchip Technology TC4424AVOA713 MOSFET Driver

The TC4424AVOA713 is a robust, efficient, and versatile MOSFET driver from Microchip Technology, designed to cater to a wide range of power management applications. This high-speed, dual non-inverting driver is capable of delivering peak output currents of up to 3A, making it an ideal choice for driving large capacitive loads with rapid switching times. The device is part of the TC4424A series and comes in a compact 8-pin SOIC package, offering a space-saving solution for your circuit designs.

Engineered for precision and reliability, the TC4424AVOA713 operates over a wide supply voltage range of 4.5V to 18V. This flexibility ensures compatibility with various logic levels and provides the headroom needed for handling transient conditions. The driver's high current capability is matched by its high-speed performance, featuring rise and fall times of typically 30ns and 25ns, respectively, when driving a 1000pF load. This swift response makes it an excellent choice for high-frequency applications.

One of the notable features of the TC4424AVOA713 is its latch-up protection, which shields the device against up to 1.5A of reverse current, thereby enhancing its robustness against challenging conditions. Additionally, the driver incorporates built-in protection against over-temperature conditions, ensuring it operates within safe parameters and prolonging its lifespan.

The TC4424AVOA713 is also designed with matched rise and fall times, which minimizes the shoot-through current, thereby reducing power loss and improving overall efficiency. This characteristic is particularly beneficial in applications where power conservation is critical. Furthermore, the MOSFET driver's high peak output current and wide operating voltage range make it suitable for driving various loads, including capacitive, resistive, or inductive loads, in applications such as motor control, power supply modules, and switching power amplifiers.

Overall, the TC4424AVOA713 MOSFET driver from Microchip Technology stands out as a high-performance, reliable solution for designers looking to enhance the efficiency and responsiveness of their power management systems.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6866 $51.4950
180+ $0.5634 $101.4120
275+ $0.5458 $150.0950
380+ $0.5282 $200.7160
490+ $0.5106 $250.1940
660+ $0.4578 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess