The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TC4427ACPA

Part No TC4427ACPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL HS 8-DIP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $10.4196 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$15.2340
$60.936
8+
$12.5000
$100.000
13+
$12.1100
$157.430
18+
$11.7190
$210.942
23+
$11.3280
$260.544
30+
$10.1560
$304.680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 13,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105941-TC4427ACPA
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance

Description

Microchip Technology's TC4427ACPA: A Robust MOSFET Driver

The TC4427ACPA is a high-performance, dual non-inverting MOSFET driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically crafted to convert TTL or CMOS input logic levels to a higher voltage and current output with the capability to drive a wide array of power MOSFETs and IGBTs.

Key Features

  • High Peak Output Current: The TC4427ACPA is capable of delivering a peak output current of 1.5A, making it suitable for driving large capacitive loads with excellent speed and responsiveness.
  • Wide Operating Voltage Range: It operates over a voltage range of 4.5V to 18V, providing versatility in various application environments and ensuring compatibility with a broad spectrum of power systems.
  • High-Speed Operation: With a delay time of less than 100ns and rise and fall times of approximately 30ns, this driver ensures high-speed operation, which is essential for modern high-frequency switching applications.
  • Latch-Up Protection: The device includes latch-up protection up to 1.5A, which enhances its reliability and robustness in adverse conditions.
  • Thermal Protection: An in-built thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity.
  • Low Shoot-Through/Cross-Conduction Current: The TC4427ACPA has been designed to minimize shoot-through current, which can be critical in reducing power loss and protecting the device.

Applications

The versatility of the TC4427ACPA makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Line Drivers
  • Pulse Transformer Drivers

Product Packaging

The TC4427ACPA is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and favored for its ease of handling and soldering onto printed circuit boards (PCBs).

With its robust performance and high reliability, the TC4427ACPA from Microchip Technology stands out as an excellent choice for designers looking to drive high-power transistors in their electronic projects and commercial products.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.