EN
  • EN
  • DE
  • IT

TC4452VPA

Part No TC4452VPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 12A HS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 13A, 13A
Input Type Non-Inverting
Rise and Fall Time 30ns, 32ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105980-TC4452VPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4452VPA CAD Model

Description

The TC4452VPA from Microchip Technology is a high-performance, robust motor driver designed for a wide range of applications. This device is capable of delivering a peak output current of up to 12A, making it suitable for driving larger motors in industrial, automotive, and consumer applications. With its high voltage operation of up to 18V, the TC4452VPA can easily handle the demands of complex systems.

One of the key features of the TC4452VPA is its integrated protection circuitry. This includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation and safeguarding the motor driver from potential damage caused by abnormal operating conditions. This makes the TC4452VPA an excellent choice for applications that require a high level of reliability and safety.

The TC4452VPA is also designed with ease of use in mind. It has a simple input logic interface that is compatible with standard CMOS or LSTTL outputs, allowing for straightforward integration into existing systems. Additionally, the motor driver's fast rise and fall times ensure efficient operation, minimizing power loss and heat generation during high-speed switching.

Microchip Technology's commitment to quality is evident in the TC4452VPA, with its robust design and long-lasting performance. The driver is housed in a power DIP-8 package, providing a compact footprint while still offering excellent thermal performance. This makes the TC4452VPA an ideal solution for space-constrained applications where maintaining a small form factor is essential.

Whether you're designing a new motor control system or upgrading an existing one, the TC4452VPA motor driver offers the power, protection, and performance needed to drive your project forward. With Microchip Technology's renowned support and resources, integrating the TC4452VPA into your design will be a seamless experience.

You May Also Be Interested in

Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6877 $56.8770
24+ $4.6668 $112.0032
38+ $4.5210 $171.7980
52+ $4.3752 $227.5104
67+ $4.2293 $283.3631
89+ $3.7919 $337.4791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess