EN
  • EN
  • DE
  • IT

FAN3225TMPX

Part No FAN3225TMPX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-MLP (3x3)
Family Name FAN3225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3225TMPXTR-ND, FAN3225TMPXCT-ND, FAN3225TMPXDKR-ND, FAN3225TMPXFSCT, FAN3225TMPXDKR, FAN3225TMPXCT, FAN3225TMPXFSTR, FAN3225TMPXFSDKR, FAN3225TMPXTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871469-FAN3225TMPX
Ultra Librarian 3D Model Ultra Librarian FAN3225TMPX CAD Model

Description

ON Semiconductor FAN3225TMPX Dual High-Speed, Low-Side Gate Driver

The ON Semiconductor FAN3225TMPX is a high-performance, dual non-inverting low-side gate driver designed to drive N-channel enhancement-mode power MOSFETs and IGBTs with high speed and efficiency. This component is a perfect solution for a wide range of applications, including switching power supplies, DC-DC converters, motor control systems, and other power-switching applications.

With its capability to provide high peak current outputs up to 4 A per channel, the FAN3225TMPX ensures robust and reliable operation even under demanding conditions. Its fast propagation delays and short rise and fall times reduce transition losses and improve the overall efficiency of the power-switching system.

The FAN3225TMPX is designed with advanced features such as matched propagation delay times, which provide improved timing control and help to minimize the dead-time between the two channels. This is particularly beneficial in applications that require precise timing to avoid cross-conduction and to optimize switching performance.

The device operates over a wide supply voltage range from 4.5 V to 18 V, making it versatile for various system architectures. Additionally, it includes under-voltage lockout (UVLO) protection on both the high-side and low-side drivers to ensure that the gate driver operates only when the supply voltage is sufficient to maintain proper functionality.

For enhanced system reliability, the FAN3225TMPX incorporates input hysteresis, which provides noise immunity and prevents false triggering. Its robust design also features a 3.3 V and 5 V compatible logic input, thermal shutdown, and a lead-free finish, which makes it compliant with RoHS regulations.

The FAN3225TMPX is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its industry-standard pinout makes it easy to integrate into existing designs or for use in new projects where space and performance are critical considerations.

Overall, the ON Semiconductor FAN3225TMPX gate driver is an excellent choice for designers looking to enhance their power management systems with a reliable, high-speed, and efficient solution.

You May Also Be Interested in

Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8536 $59.7520
160+ $0.7003 $112.0480
250+ $0.6785 $169.6250
345+ $0.6565 $226.4925
445+ $0.6347 $282.4415
595+ $0.5691 $338.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,583 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess