EN
  • EN
  • DE

TC54VC2102ECB713

Part No TC54VC2102ECB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DETEC CMOS 2.1V SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 1106003-TC54VC2102ECB713
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety, Industrial
Ultra Librarian 3D Model Ultra Librarian TC54VC2102ECB713 CAD Model

Description

Introducing the TC54VC2102ECB713 Voltage Detector from Microchip Technology

The TC54VC2102ECB713 is a precision voltage detector crafted by the renowned Microchip Technology, designed to maintain system integrity by monitoring voltage levels. This highly reliable component is an essential tool for a wide array of electronic applications where voltage monitoring is critical for both performance and safety.

Key Features

  • Accuracy: The TC54VC2102ECB713 boasts a high detection accuracy, ensuring precise monitoring and control of the power supply voltage. This accuracy is paramount in applications where voltage deviations can lead to system instability or failure.
  • Low Power Consumption: With its design focused on energy efficiency, this voltage detector is ideal for battery-powered devices, as it helps to extend battery life by consuming minimal power.
  • Wide Operating Voltage Range: It operates across a broad voltage range, making it versatile for use in various applications, from portable electronics to industrial systems.
  • Compact Package: The device is available in a small SOT-23B package, which is perfect for space-constrained applications without compromising on performance.

Applications

The TC54VC2102ECB713 is suitable for a diverse range of applications, including:

  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Battery Management Systems
  • Power Supplies
  • Industrial Equipment

Technical Specifications

Microchip Technology has equipped the TC54VC2102ECB713 with technical specifications that cater to stringent requirements:

  • Detection Voltage (Vdet): 2.1V
  • Output Type: Active Low, Open Drain
  • Supply Current: 1 µA (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOT-23B

With the TC54VC2102ECB713, designers and engineers can confidently integrate a voltage detection solution that promises reliability, precision, and efficiency. Microchip Technology's commitment to quality ensures that this voltage detector will be an indispensable component in safeguarding your electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8723 $61.0610
165+ $0.7158 $118.1070
250+ $0.6934 $173.3500
345+ $0.6711 $231.5295
450+ $0.6486 $291.8700
600+ $0.5816 $348.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess