EN
  • EN
  • DE

TC55RP1802EMB713

Part No TC55RP1802EMB713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC Voltage Reg Ldo 1.8V SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89-3
Input Bias Current 1 µA
Max Input Voltage 10 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 500 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Regulators 1
Output Current 110 mA
Output Type Fixed
Output Voltage 1.8 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 970331-TC55RP1802EMB713
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55RP1802EMB713 CAD Model

Description

Introducing the TC55RP1802EMB713 Voltage Reference from Microchip Technology

The TC55RP1802EMB713 is a precision, low-power voltage reference module designed by the renowned Microchip Technology. This component is part of Microchip's portfolio of reliable and high-performance semiconductor products, tailored to meet the demanding needs of various electronic applications.

Key Features

  • High Accuracy: The TC55RP1802EMB713 boasts an impressive initial accuracy, ensuring precise voltage reference for your applications.
  • Low Power Consumption: With energy efficiency in mind, this device is optimized for low-power operations, making it ideal for battery-powered devices.
  • Stable Temperature Coefficient: Temperature changes have minimal impact on the performance due to its excellent temperature coefficient, which ensures consistent output across a wide range of operating conditions.
  • Compact Package: The small footprint of the TC55RP1802EMB713 allows for integration into space-constrained designs without compromising on performance.
  • Long-Term Stability: Designed for durability, this voltage reference promises long-term stability, reducing the need for recalibration and maintenance.

Applications

The versatility of the TC55RP1802EMB713 makes it a perfect fit for a wide array of applications. It is particularly well-suited for:

  • Precision data converters
  • Battery-operated equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Microchip Technology's TC55RP1802EMB713 comes with specifications that ensure reliability and precision:

  • Output Voltage: 1.80V
  • Initial Accuracy: ±0.2%
  • Temperature Coefficient: 20 ppm/°C (max)
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 3-Pin SOT-23

Whether you're designing a sophisticated medical device, a rugged industrial machine, or a consumer gadget, the TC55RP1802EMB713 from Microchip Technology provides a dependable and precise voltage reference solution that you can trust. Its combination of high accuracy, low power, and compact design makes it an essential component for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess