The Microchip Technology TC55RP2502EMB713 is a precision, low-power operational amplifier that offers a blend of performance and power efficiency, making it an ideal choice for a wide range of applications. This op-amp is designed to meet the requirements of modern electronic systems, providing a balance between functionality and compactness.
Key Features
- Low Quiescent Current: The TC55RP2502EMB713 is optimized for low-power consumption, with a quiescent current that is ideal for battery-powered and portable devices, ensuring longer operational life and reduced power costs.
- High Precision: This op-amp features a high level of precision, which results in reduced error and improved signal integrity in sensitive applications such as sensor interfaces, A/D converter drivers, and other precision circuits.
- Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various design requirements and making it versatile for both single-supply and dual-supply operations.
- Stable Performance: The TC55RP2502EMB713 offers stable performance over temperature variations, which is crucial for applications that are exposed to fluctuating environmental conditions.
Applications
This operational amplifier is suitable for a variety of applications, including:
- Portable and battery-operated devices
- Medical instrumentation
- Test and measurement equipment
- Analog filters
- Data acquisition systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
2.2V to 5.5V
Quiescent Current
Typically 60 µA
Gain Bandwidth Product
5 kHz
Operating Temperature Range
-40°C to +125°C
With its robust design and high precision, the Microchip Technology TC55RP2502EMB713 operational amplifier is an excellent choice for designers looking to enhance the performance of their electronic systems while maintaining power efficiency.