EN
  • EN
  • DE

TC6321T-V/9U

Part No TC6321T-V/9U
Manufacturer Microchip Technology
Catalog FETs - Arrays
Description MOSFET N/P-CH 200V 2A 8VDFN / Mosfet Array 200V 2A (Ta) Surface Mount 8-VDFN (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Microchip Technology
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 200V
Current - Continuous Drain (Id) @ 25°C 2A (Ta)
Rds On (Max) @ Id, Vgs 7Ohm @ 1A, 10V, 8Ohm @ 1A, 10V
Vgs(th) (Max) @ Id 2V @ 1mA, 2.4V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds 110pF @ 25V, 200pF @ 25V
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (6x5)
Base Product Number TC6321
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1345259-TC6321T-V/9U
Ultra Librarian 3D Model Ultra Librarian TC6321T-V/9U CAD Model

Description

The TC6321T-V/9U is a high-performance, precision CMOS linear voltage regulator manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This voltage regulator is designed to deliver a consistent and stable output voltage, making it an ideal choice for a wide range of applications that require reliable power management.

Key Features

  • Output Voltage: The TC6321T-V/9U provides a fixed output voltage, ensuring a stable supply for your devices.
  • High Accuracy: With its precise voltage regulation, this product ensures minimal voltage fluctuations, which is critical for sensitive electronic components.
  • Low Dropout Voltage: The device operates at a low dropout voltage, enabling it to continue regulating the output voltage even when the supply voltage is close to the output voltage.
  • Thermal Protection: The TC6321T-V/9U is equipped with thermal shutdown features to prevent damage from overheating, enhancing the product's reliability and longevity.
  • Current Limiting: Built-in current limiting safeguards the regulator and the application circuit from high current conditions that may arise due to faults or overloads.
  • Package: The regulator comes in a small, surface-mount package, making it suitable for compact and space-constrained designs.

Applications

The TC6321T-V/9U is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Consumer electronics
  • Automotive systems

Why Choose the TC6321T-V/9U?

Microchip Technology's TC6321T-V/9U stands out for its precision, efficiency, and reliability. With features like low dropout voltage, thermal protection, and current limiting, it is engineered to meet the stringent requirements of modern electronic devices. Whether you're designing for the consumer, automotive, or industrial markets, the TC6321T-V/9U offers a robust power management solution that will ensure your products operate smoothly and reliably.

You May Also Be Interested in

ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess