EN
  • EN
  • DE

TC6504P005VCTTR

Part No TC6504P005VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Ultra Small Temperature Switches with Pin Selectable Hysteresis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Part Status Obsolete(EOL)
Trip Temperature Threshold Cold
Switching Temperature 5°C
Accuracy ±4°C
Current - Output (Maximum) 20mA
Output Type Push-Pull
Output Active High
Output Function UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 17μA
Operating Temperature Range -55°C ~ 135°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1264803-TC6504P005VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC6504
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian TC6504P005VCTTR CAD Model

Description

Product Overview: TC6504P005VCTTR from Microchip Technology

The TC6504P005VCTTR is a state-of-the-art temperature sensor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision sensor is part of Microchip's extensive portfolio of thermal management products, engineered to provide accurate temperature readings in a variety of electronic applications.

Key Features:

  • Accuracy: The TC6504P005VCTTR offers high accuracy temperature sensing, which is crucial for maintaining the optimal performance of electronic systems. It ensures that devices operate within their specified temperature ranges, thus safeguarding against overheating and potential damage.
  • Supply Voltage: This sensor operates at a low voltage, making it suitable for battery-powered and portable applications where power efficiency is essential.
  • Packaging: The device comes in a compact, surface-mount package that allows for easy integration into various electronic assemblies, saving space on the PCB without compromising performance.
  • Communication: It features an interface that can easily communicate with the host controller, providing seamless integration into system designs.
  • Temperature Range: The TC6504P005VCTTR is designed to work over a broad temperature range, accommodating the diverse needs of consumer, industrial, and automotive applications.

Applications:

The versatility of the TC6504P005VCTTR makes it an ideal choice for a wide array of applications, including:

  • Computer and server thermal management
  • Portable consumer electronics
  • Industrial equipment monitoring
  • Automotive systems
  • Medical devices

Why Choose TC6504P005VCTTR?

When it comes to precision temperature monitoring, the TC6504P005VCTTR from Microchip Technology stands out for its accuracy, low power consumption, and ease of integration. Its robust design and reliable performance make it an excellent choice for engineers and designers looking to enhance the thermal management of their electronic systems. With Microchip's commitment to quality and support, customers can expect a high-performance product that will meet or exceed their application requirements.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess