EN
  • EN
  • DE

TC652BFVUATR

Part No TC652BFVUATR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 30/50DEG ACT LO 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 15 Weeks
Features Thermostat 30°C, 50°C Active Low - 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name TC652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899195-TC652BFVUATR
Ultra Librarian 3D Model Ultra Librarian TC652BFVUATR CAD Model

Description

Product Overview: TC652BFVUATR from Microchip Technology

The TC652BFVUATR is a high-performance, versatile temperature sensor from the renowned Microchip Technology. Catering to a wide range of applications, this device is designed to provide accurate temperature measurements with an integrated fan control feature, making it an ideal solution for thermal management tasks in various electronic systems.

Key Features

  • Temperature Sensing: The TC652BFVUATR offers precise temperature monitoring with an external temperature sensor. Its high accuracy ensures reliable readings, which are essential for maintaining optimal system performance.
  • Fan Speed Control: With its built-in fan control functionality, this device can automatically adjust the speed of a DC fan based on the temperature readings, providing efficient cooling and noise reduction.
  • Versatile Voltage Range: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a wide array of electronic components.
  • Programmable Settings: Users can program the TC652BFVUATR to set temperature thresholds, fan speed profiles, and other parameters, allowing for a customized thermal management strategy tailored to specific needs.
  • Communication Interface: It features a standard communication interface for easy integration into system designs, facilitating data transmission and device configuration.
  • Compact Package: The sensor is available in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The TC652BFVUATR is adept for use in a multitude of applications where temperature monitoring and fan control are critical. These include:

  • Computer systems and servers
  • Telecommunication equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Conclusion

In conclusion, the TC652BFVUATR from Microchip Technology is a sophisticated solution for designers looking to implement effective thermal management in their systems. Its combination of accurate temperature sensing, dynamic fan control, programmability, and a compact form factor make it a top choice for a wide array of applications where maintaining the right temperature is crucial for system stability and longevity.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess