EN
  • EN
  • DE

TC74AO-3.3VAT

Part No TC74AO-3.3VAT
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021089-TC74AO-3.3VAT
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74AO-3.3VAT CAD Model

Description

TC74AO-3.3VAT - Microchip Technology

The TC74AO-3.3VAT is a high-performance, precision temperature sensor from Microchip Technology, designed to meet the needs of a wide range of applications where accurate temperature monitoring is critical. This compact, serially accessible digital sensor operates on a supply voltage of 3.3V, making it ideal for portable and battery-powered devices.

At the heart of the TC74AO-3.3VAT is a silicon temperature sensing element which provides a temperature-to-digital conversion with a resolution of 1°C. The onboard digital-to-analog converter (DAC) translates the temperature readings into a digital format that can be easily interfaced with microcontrollers and other digital systems through a simple 2-wire, I2C-compatible serial interface.

This sensor offers a temperature reading range of -40°C to +125°C, ensuring broad applicability in environments ranging from industrial control systems to consumer electronics. The high accuracy and low power consumption of the TC74AO-3.3VAT make it an excellent choice for thermal management and protection applications in computer peripherals, office electronics, and telecommunications equipment.

Key features of the TC74AO-3.3VAT include:

  • Supply Voltage: Operates at 3.3V
  • Temperature Range: -40°C to +125°C with ±2°C accuracy
  • Interface: Easy-to-use 2-wire, I2C-compatible serial interface
  • Resolution: 1°C resolution
  • Low Power: Suitable for power-sensitive applications
  • Compact Package: Available in a space-saving 5-pin SOT-23 package

The TC74AO-3.3VAT temperature sensor's small footprint and low power requirements make it an excellent choice for space-constrained applications. Additionally, its robust design ensures reliable performance even in harsh environmental conditions. Whether you're developing a sophisticated climate control system or simply need to monitor the temperature within a device, the TC74AO-3.3VAT from Microchip Technology provides a dependable solution that engineers and designers can trust.

For further information, datasheets, and technical support, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess