EN
  • EN
  • DE

TC7920K6-G

Part No TC7920K6-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N/2P-CH 200V 12VDFN  /  Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Microchip Technology
Package Tape & Reel (TR)
FET Type 2 N and 2 P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 200V
Rds On (Max) @ Id, Vgs 10Ohm @ 1A, 10V
Vgs(th) (Max) @ Id 2.4V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds 52pF @ 25V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Base Product Number TC7920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,300
Win Source Part Number 1097827-TC7920K6-G
Ultra Librarian 3D Model Ultra Librarian TC7920K6-G CAD Model

Description

Microchip Technology TC7920K6-G Product Overview

The TC7920K6-G is a high-performance, precision operational amplifier from Microchip Technology, designed to meet the rigorous demands of modern electronic circuits. This op-amp is well-suited for a wide range of applications, from industrial and automotive systems to consumer electronics and medical devices.

Key Features

  • High Gain-Bandwidth Product: The TC7920K6-G offers a high GBWP (gain-bandwidth product), ensuring excellent frequency response and stability in high-speed applications.
  • Low Noise Performance: Engineered for low voltage noise, this op-amp minimizes interference and preserves signal integrity, making it ideal for sensitive audio and instrumentation applications.
  • Low Power Consumption: With its focus on energy efficiency, the TC7920K6-G operates with minimal power, reducing thermal footprint and extending battery life in portable devices.
  • Wide Supply Voltage Range: This operational amplifier supports a broad range of supply voltages, accommodating various power requirements and simplifying power supply design.
  • High Output Drive Capability: The device can drive heavy loads with ease, making it a versatile choice for driving actuators or other high-power components.
  • Rugged Design: The TC7920K6-G is built to withstand harsh operating conditions, ensuring reliability and longevity in challenging environments.

Applications

The versatility of the TC7920K6-G allows it to be used in a multitude of applications, including:

  • Automotive control systems
  • Precision instrumentation
  • Audio equipment
  • Active filters and signal conditioning
  • Analog-to-digital converters (ADC) drivers
  • Medical devices

Product Specifications

The TC7920K6-G is available in a compact package and is characterized by the following specifications:

  • High gain-bandwidth product
  • Low voltage noise
  • Wide supply voltage range
  • High output drive capability
  • Robust operating temperature range

For detailed technical information, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4886 $53.8632
28+ $3.6829 $103.1212
43+ $3.5678 $153.4154
58+ $3.4528 $200.2624
75+ $3.3377 $250.3275
101+ $2.9924 $302.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess