EN
  • EN
  • DE

TC962COE713

Part No TC962COE713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP INV 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 16-SOIC (0.295", 7.50mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name TC962
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC962COE713-ND, TC962COE713DKR, TC962COE713CT, TC962COE713-NDR, TC962COE713TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936233-TC962COE713
Ultra Librarian 3D Model Ultra Librarian TC962COE713 CAD Model

Description

Microchip Technology TC962COE713 Voltage Converter

The TC962COE713 is a versatile and reliable voltage converter produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to meet a wide range of power management requirements, particularly for applications that require a negative voltage derived from a positive input voltage.

Key Features

  • Input Voltage Range: The TC962COE713 operates with an input voltage range from 1.5V to 12V, making it suitable for various low-power applications and compatible with many battery-operated devices.
  • Output Voltage: This voltage converter can deliver a stable and accurate negative output voltage that is essential for systems requiring a dual supply from a single battery source.
  • High Power Efficiency: Designed for efficiency, the TC962COE713 minimizes power loss, which is critical for extending battery life in portable devices.
  • Low Power Consumption: It features a quiescent current of only 125µA (typical), which is particularly beneficial for power-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The TC962COE713 comes in a 8-Pin SOIC package, which is ideal for space-constrained applications.

Applications

The TC962COE713 is well-suited for a broad array of applications, including but not limited to:

  • Portable instrumentation
  • Data acquisition systems
  • Operational amplifier systems requiring a negative supply
  • Battery-powered devices
  • Handheld consumer electronics

Conclusion

With its robust feature set, the TC962COE713 from Microchip Technology stands out as a high-performance voltage converter that can fulfill the demanding requirements of modern electronic devices. Its ability to provide a negative output voltage from a positive input source, combined with low power consumption and a compact form factor, makes it an excellent choice for designers looking to enhance the energy efficiency and performance of their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1204 $53.0468
40+ $2.5604 $102.4160
61+ $2.4804 $151.3044
84+ $2.4003 $201.6252
108+ $2.3203 $250.5924
145+ $2.0803 $301.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess