EN
  • EN
  • DE

LTC1744IFW

Part No LTC1744IFW
Manufacturer Linear Technology
Description 14-Bit, 50Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208028-LTC1744IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1744IFW CAD Model

Description

Linear Technology LTC1744IFW Product Overview

The LTC1744IFW from Linear Technology is a high-performance 14-bit, 25Msps analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. Designed for demanding applications that require precise digital representation of analog signals, this ADC is ideal for use in medical imaging, telecommunications, digital signal processing, and high-speed data acquisition systems.

The LTC1744IFW features a differential input range of ±1V, which provides excellent common-mode noise rejection and allows for a wide dynamic range. Its 14-bit resolution ensures fine detail in captured signals, while the 25Msps sampling rate allows for the capture of rapidly changing signals without loss of fidelity. The high sample rate also supports undersampling techniques, which can be beneficial in bandpass sampling applications.

This product is designed with Linear Technology's advanced silicon design techniques and process technology, which result in outstanding performance characteristics. It has a Signal-to-Noise Ratio (SNR) of 73dB and a Total Harmonic Distortion (THD) of -85dB, ensuring clear and accurate signal conversion. The LTC1744IFW also provides a flexible digital interface with CMOS outputs, which can be easily interfaced with a variety of digital signal processors (DSPs) and microcontrollers.

The LTC1744IFW comes in a 48-pin TSSOP package and operates over the industrial temperature range of -40°C to +85°C. It includes features such as a shutdown mode that reduces power consumption when the ADC is not in use, and a nap mode for quick recovery to full-speed operation. The device is powered by a single 5V supply, simplifying the power supply design.

Overall, the LTC1744IFW ADC is a robust choice for high-speed, high-resolution data conversion applications. It combines Linear Technology's commitment to reliability with cutting-edge performance, making it a go-to solution for engineers looking to enhance the precision and efficiency of their electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess