EN
  • EN
  • DE

TFS270E

Part No TFS270E
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Filter, SAW, 270MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991220-TFS270E
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFS270E CAD Model

Description

The TFS270E is a cutting-edge microcontroller unit (MCU) from the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance MCU is designed to cater to the increasing needs of modern embedded systems, where efficiency, reliability, and versatility are paramount.

Key Features

  • Advanced Core: At the heart of the TFS270E lies a powerful core that can handle complex computations and multitasking with ease, making it ideal for applications that require robust processing capabilities.
  • Memory Capacity: Equipped with ample memory, the TFS270E boasts a generous amount of flash and RAM, allowing for sophisticated firmware and application code development without the constraints of limited storage.
  • Connectivity Options: With a variety of connectivity options, including I2C, SPI, and UART interfaces, this MCU provides the flexibility needed to interface with a wide range of peripherals and other devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the TFS270E is optimized for low power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Robust Security Features: Security is a critical aspect of modern MCUs, and the TFS270E incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Analog Capabilities: The inclusion of high-quality analog components such as ADCs and DACs enables the TFS270E to interact seamlessly with analog sensors and actuators, broadening its application scope.

Potential Applications

The versatility of the TFS270E makes it suitable for a wide array of applications. It is an excellent choice for industrial control systems, home automation, Internet of Things (IoT) devices, consumer electronics, and automotive applications, among others. Its robust feature set ensures that engineers can develop innovative solutions that meet the demands of the ever-evolving technology landscape.

Support and Resources

Microchip Technology provides extensive support for the TFS270E, including comprehensive datasheets, application notes, and development tools. Their commitment to customer service ensures that designers have access to the resources they need to bring their projects to fruition with the TFS270E.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess