EN
  • EN
  • DE

TN0604N3-G-P013

Part No TN0604N3-G-P013
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 700MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 8 Weeks
Features N-Channel 40 V 700mA (Tj) 740mW (Ta) Through Hole TO-92-3
Manufacturer Microchip Technology
Package Tape & Box (TB)
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name TN0604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937133-TN0604N3-G-P013
Ultra Librarian 3D Model Ultra Librarian TN0604N3-G-P013 CAD Model

Description

Product Overview: TN0604N3-G-P013 by Microchip Technology

The TN0604N3-G-P013 is a high-performance, N-channel enhancement-mode MOSFET produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to address the needs of a wide range of applications, from power management to load switching, offering engineers a versatile component that combines efficiency with reliability.

Key Features

  • High Voltage Capability: With a drain-source voltage (Vdss) of 60V, the TN0604N3-G-P013 is suitable for high-voltage applications, ensuring stable operation under varying conditions.
  • High Current Handling: This MOSFET can handle continuous drain currents (Id) up to 1.5A, making it an excellent choice for moderate to high current applications.
  • Low On-Resistance: The low Rds(on) value minimizes power loss and heat generation, enhancing the overall efficiency of the system it is integrated into.
  • Fast Switching Speed: The device's fast switching characteristics enable efficient operation in high-frequency circuits, contributing to energy savings and reduced electromagnetic interference (EMI).

Applications

The versatility of the TN0604N3-G-P013 MOSFET allows it to be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Relay replacements
  • Battery management systems
  • LED lighting solutions

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The TN0604N3-G-P013 is no exception, with its robust design ensuring long-term reliability in a variety of environmental conditions. Additionally, the device is RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint of electronic components.

Product Support and Availability

The TN0604N3-G-P013 is supported by Microchip Technology's comprehensive technical support and documentation. Designers can access datasheets, application notes, and other resources to facilitate the integration of this MOSFET into their projects. Availability can be checked through Microchip Technology's extensive distribution network, ensuring that engineers can incorporate this high-quality component into their designs with confidence.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess