EN
  • EN
  • DE

TN0604N3-G

Part No TN0604N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 700MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 700mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1.6V @ 1mA
Max Input Capacitance 190pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 740mW (Ta)
Maximum Rds On at Id,Vgs 750 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1081492-TN0604N3-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TN0604N3-G CAD Model

Description

Product Overview: TN0604N3-G by Microchip Technology

The TN0604N3-G is a high-performance, N-channel enhancement-mode MOSFET designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MOSFET is engineered for a wide range of applications, offering a robust and efficient solution for power management tasks.

Key Features

  • Drain-to-Source Voltage (Vdss): The TN0604N3-G boasts a high drain-to-source voltage of 60V, making it suitable for a variety of applications that require high voltage operation.
  • Continuous Drain Current (Id): It offers a continuous drain current of 3.8A, providing ample current handling capability for most moderate power demands.
  • RDS(on): With an on-resistance of just 1.2 Ohms, the TN0604N3-G ensures efficient operation with minimal voltage drop across the device, leading to lower power losses and improved overall efficiency.
  • Package: The device comes in a TO-92 package, which is widely used and known for its ease of integration into various circuit designs.
  • High Reliability: As with all Microchip products, the TN0604N3-G is built to high-quality standards, ensuring reliability and performance consistency.

Applications

The TN0604N3-G is versatile and can be used in a wide range of applications. Some of these include:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Relay drivers
  • LED drivers
  • Battery management systems

Why Choose TN0604N3-G?

Microchip Technology's TN0604N3-G offers a balance of performance, efficiency, and reliability. With its robust voltage and current handling capabilities, low on-resistance, and a convenient TO-92 package, this MOSFET is an excellent choice for designers looking to optimize their power management solutions. Its wide range of applications makes it a valuable component for numerous electronic systems, ensuring that your designs are powered efficiently and reliably.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess