EN
  • EN
  • DE

TN0606N3-G

Part No TN0606N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 500MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 500mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 3V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 750mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1110792-TN0606N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN0606N3-G CAD Model

Description

The TN0606N3-G is a high-performance, versatile N-channel enhancement-mode MOSFET designed and manufactured by Microchip Technology. This device is well-suited for a broad range of applications, including power management, load switching, and motor control in both industrial and consumer electronics. With its robust design, the TN0606N3-G offers a perfect solution for designers looking for a reliable and efficient MOSFET in their circuits.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The TN0606N3-G can handle a maximum drain-source voltage of 60V, making it suitable for high-voltage applications.
  • High Continuous Drain Current (I<sub>D): It supports a continuous drain current of 3.5A, which allows it to drive larger loads with ease.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET features a low on-resistance of 1.2 Ohms, which contributes to its high efficiency and low heat generation during operation.
  • Enhancement-Mode: Being an enhancement-mode MOSFET, it requires a positive gate voltage to turn on, offering easy control and integration into various circuit designs.
  • TO-92 Package: The device comes in a TO-92 package, which is widely used and recognized for its ease of handling and mounting on PCBs.

Applications

The TN0606N3-G is suitable for a wide range of applications, including:

  • DC/DC converters
  • Power supplies
  • Battery management systems
  • Motor drives and controllers
  • Relay and solenoid drivers
  • LED lighting

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The TN0606N3-G is no exception, as it is built to meet high industry standards, ensuring stable performance and longevity in a variety of operating conditions. Whether for prototyping or mass production, this MOSFET is a reliable choice for engineers and designers.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess