EN
  • EN
  • DE

TN2124K1-G

Part No TN2124K1-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 240V 0.134A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 240V
Continuous Drain Current at 25°C 134mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 3V, 4.5V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 360mW (Tc)
Maximum Rds On at Id,Vgs 15 Ohm @ 120mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1110800-TN2124K1-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN2124K1-G CAD Model

Description

The TN2124K1-G is a high-performance, N-Channel MOSFET from Microchip Technology, designed to deliver efficient power management and conversion for a wide range of applications. This component is part of Microchip's renowned family of power MOSFETs, which are well-known for their reliability, durability, and energy efficiency.

Key Features

  • Low On-Resistance: The TN2124K1-G boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, providing better performance in power conversion systems.
  • High Maximum Voltage: The device can handle a high maximum voltage, offering robust performance for applications that experience voltage spikes or require high voltage operations.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be easily driven into conduction, allowing for better control in various circuit designs.
  • TO-92 Package: The TN2124K1-G comes in a TO-92 package, which is widely used and easy to handle in terms of mounting and thermal management.

Applications

This MOSFET is suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Battery management systems
  • Load switching

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The TN2124K1-G is backed by Microchip's rigorous testing and quality assurance processes, ensuring that you receive a reliable and consistent product for your critical design needs.

For detailed technical specifications, application notes, and support resources, customers can visit the Microchip Technology website or contact their support team directly.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3395 $50.9250
360+ $0.2786 $100.2960
560+ $0.2699 $151.1440
770+ $0.2611 $201.0470
995+ $0.2525 $251.2375
1,330+ $0.2263 $300.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess