EN
  • EN
  • DE

TN2540N3-G-P002

Part No TN2540N3-G-P002
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 175MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 400 V 175mA (Tj) 1W (Ta) Through Hole TO-92-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name TN2540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900501-TN2540N3-G-P002
Ultra Librarian 3D Model Ultra Librarian TN2540N3-G-P002 CAD Model

Description

Introducing the TN2540N3-G-P002 from Microchip Technology

The TN2540N3-G-P002 is a high-performance, N-channel enhancement-mode MOSFET designed and manufactured by the renowned Microchip Technology. This efficient power management component is engineered to handle significant power levels while maintaining low on-resistance and high switching speeds, making it an ideal choice for a variety of electronic applications.

With its advanced silicon technology, the TN2540N3-G-P002 offers an optimal solution for designers looking to improve the efficiency and reliability of their power circuits. The device is housed in a TO-92 package, which is known for its compact size and ease of integration into a wide range of electronic products.

Key Features:

  • Voltage Rating: The TN2540N3-G-P002 can sustain a drain-source voltage (V<sub>DS) of up to 400V, providing a wide safety margin for applications that experience voltage spikes or surges.
  • Current Capacity: It can handle continuous drain currents (I<sub>D) up to 500 mA, making it suitable for moderate power applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses, leading to more efficient power usage and reduced heat generation.
  • High-Speed Switching: Fast switching capabilities ensure that the TN2540N3-G-P002 can be used in applications requiring high-speed operation, such as switching regulators, converters, and motor control circuits.
  • Thermal Performance: The TO-92 package offers decent thermal performance, helping to maintain stability and prolong the life of the device under varying operating conditions.

Applications:

The versatility of the TN2540N3-G-P002 allows it to be used in a diverse array of applications, including:

  • Power supplies and DC-DC converters
  • Motor drives and controllers
  • Lighting systems
  • Automotive electronics
  • Telecommunication equipment

Whether you're designing for industrial, automotive, or consumer electronics, the TN2540N3-G-P002 from Microchip Technology offers the performance and reliability needed to meet the demands of your power management challenges.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess