EN
  • EN
  • DE

TN5325N3-G

Part No TN5325N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 0.215A TO92-3 / Trans MOSFET N-CH Si 250V 0.215A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Channel Type Type N
Technology MOSFET
Drain Source Voltage 250V
Current - Continuous Drain (Id) @ 25°C 215mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 110pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 740mW (Ta)
Rds On (Maximum) @ Id, Vgs 7 Ohm @ 1A, 10V
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 797692-TN5325N3-G
Popularity Medium
Supply and Demand Status Limited
Family Name TN5325N3
Introduction Date May 05, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TN5325N3-G CAD Model

Description

Introducing the TN5325N3-G by Microchip Technology

The TN5325N3-G is a robust and high-performance transistor component from the reputable Microchip Technology. This N-channel MOSFET is designed to deliver efficient power management and signal processing in a wide array of electronic applications. Its versatility and reliability make it a go-to choice for engineers and designers looking to enhance their circuits with a dependable switching solution.

Key Features of TN5325N3-G

  • Low On-Resistance: The TN5325N3-G boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation. This feature is crucial for applications that demand minimal energy wastage and extended battery life.
  • High-Speed Switching: With its capability for high-speed switching, the TN5325N3-G is suitable for high-frequency applications. This ensures that devices can perform at optimal speeds without compromising on performance.
  • Enhanced Thermal Performance: The device is engineered to maintain stability even under high-temperature conditions, thanks to its superior thermal performance. This ensures long-term reliability and a broader range of applications.
  • Compact Package: The TN5325N3-G comes in a small SOT-23 package, making it ideal for space-constrained applications. Its compact size allows for greater design flexibility and the possibility to create more compact end-products.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the TN5325N3-G is lead-free and RoHS compliant, reflecting Microchip Technology's commitment to environmentally friendly manufacturing processes.

Applications

The TN5325N3-G is suitable for a diverse range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Load/Power Switching

With its impressive specifications and Microchip Technology's reputation for quality, the TN5325N3-G is a valuable component for any project that requires a reliable and efficient N-channel MOSFET. Whether you're developing consumer electronics, automotive systems, or industrial machinery, the TN5325N3-G is designed to meet your needs and exceed expectations.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess