EN
  • EN
  • DE

TP2535N3

Part No TP2535N3
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 350V 0.086A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 350V
Continuous Drain Current at 25°C 86mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 1mA
Max Input Capacitance 125pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 740mW (Ta)
Maximum Rds On at Id,Vgs 25 Ohm @ 100mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 037644-TP2535N3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP2535N3 CAD Model

Description

The Microchip Technology TP2535N3 is a high-performance, precision integrated circuit designed for a wide range of applications. This versatile component is ideal for professionals and electronics enthusiasts looking for reliable and efficient solutions in their projects or products.

Key Features

  • High Accuracy: The TP2535N3 offers excellent precision, making it suitable for applications that require accurate signal processing.
  • Low Power Consumption: Designed to be energy-efficient, this IC helps in reducing the overall power consumption of the system, which is crucial for battery-powered devices.
  • Durable: Built with robust materials, the TP2535N3 is able to withstand harsh conditions, ensuring a long operational lifespan.
  • Compact Size: Its small footprint allows for integration into space-constrained designs without sacrificing performance.

Applications

The TP2535N3 can be utilized in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power management systems
  • Communication devices
  • Consumer electronics

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage 2.7V to 5.5V Package Type SOT-23

With its combination of precision, durability, and low power consumption, the Microchip Technology TP2535N3 is an excellent choice for designers looking to enhance their systems with a reliable integrated circuit. Whether it's for automotive, industrial, or consumer applications, the TP2535N3 brings efficiency and stability to any electronic design.

Ordering Information

To purchase the TP2535N3 or to obtain more information about pricing and availability, please contact Microchip Technology or an authorized distributor. Ensure you reference the exact part number to receive the correct component for your needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess