EN
  • EN
  • DE

TS80C32X2-MIC

Part No TS80C32X2-MIC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller 8 Kbytes ROM/OTP, ROMless | IC MCU 8BIT ROMLESS 44PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-PQFP
Family Part Number TS80C32X2
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1274488-TS80C32X2-MIC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C32X2-MIC CAD Model

Description

The TS80C32X2-MIC is a high-performance CMOS microcontroller developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is a member of the 80C51 family and is an upgraded version of the standard 80C32 microcontroller, offering a variety of enhanced features.

Key Features

  • High-Speed Architecture: The TS80C32X2-MIC operates at up to 16 times the speed of the original 80C32 at the same crystal frequency. This is a result of its X2 mode option, which allows the microcontroller to execute instructions in half the number of clock cycles. This feature is particularly beneficial for applications requiring quick data processing and high performance.
  • On-Chip Memory: It comes equipped with 256 bytes of RAM and 0 to 64K bytes of flash memory, providing ample space for application code and data storage.
  • Dual Data Pointer: To enhance data movement capabilities, the TS80C32X2-MIC includes a dual data pointer that speeds up block data transfers and reduces code overhead.
  • Power Management: The microcontroller offers a wide range of low-power modes, including Idle and Power Down modes, which are designed to minimize power consumption during periods of reduced activity, making it ideal for battery-operated applications.
  • Peripheral Features: This device features a variety of built-in peripherals, such as three 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports, all of which extend its utility in complex embedded systems.
  • Interrupt System: With a versatile and prioritized interrupt system, the TS80C32X2-MIC ensures responsive and efficient handling of real-time events.
  • Versatile Oscillator Options: The microcontroller supports a wide range of oscillator options, including crystal, RC, or external clock drive modes, providing flexibility for system design.

Applications

The TS80C32X2-MIC microcontroller is suitable for a diverse array of applications, from industrial control systems to telecommunications, automotive systems, and consumer electronics. Its robust feature set and high-speed capabilities make it an excellent choice for designers looking to optimize performance while maintaining low power consumption.

Conclusion

Microchip Technology's TS80C32X2-MIC stands out as a versatile and efficient solution for a wide range of embedded applications. Its enhanced speed, memory options, and power-saving features provide developers with a flexible platform to build reliable and high-performing products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess