EN
  • EN
  • DE

TS80C51RD2-MCB

Part No TS80C51RD2-MCB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 40/20MHz - ROMless 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Series 80C
Package Tube
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name TS80C51RD2
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 972
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937641-TS80C51RD2-MCB
Ultra Librarian 3D Model Ultra Librarian TS80C51RD2-MCB CAD Model

Description

Microchip Technology's TS80C51RD2-MCB Microcontroller

The TS80C51RD2-MCB is a high-performance microcontroller from Microchip Technology, which is renowned for its robust architecture and versatile features that cater to a wide array of embedded system applications. This particular model is part of the 80C51 microcontroller family and offers several enhancements over the standard 80C51 core.

Key Features:

  • High-Speed Architecture: The TS80C51RD2-MCB operates at up to 6 times the standard 80C51 speed at the same clock frequency, thanks to its optimized instruction set and improved architecture.
  • On-Chip Memory: It comes equipped with 256 bytes of RAM and 16KB of ROM, allowing for efficient data and code storage.
  • Dual Data Pointer: This feature accelerates data movement with automatic increment/decrement, facilitating faster data processing.
  • Power Control Modes: Multiple power-saving modes, including Idle and Power Down modes, help in reducing power consumption for energy-critical applications.
  • Programmable Clock Out: The ability to program clock output offers flexibility in driving external circuits directly from the microcontroller.
  • Watchdog Timer: An integrated watchdog timer provides system reliability through automatic system resets in case of software anomalies.

Applications:

  • Industrial Control Systems
  • Home Automation
  • Automotive Systems
  • Telecommunication Infrastructure
  • Consumer Electronics

The TS80C51RD2-MCB is designed for applications that demand high-speed performance, reliable operation, and low power consumption. Its robust feature set makes it an ideal choice for complex applications that require a mature and time-tested microcontroller architecture. With its on-chip peripherals and interfaces, the TS80C51RD2-MCB can serve as the heart of sophisticated embedded systems, providing a cost-effective and compact solution for designers and engineers.

Microchip Technology's commitment to quality and longevity ensures that the TS80C51RD2-MCB is a microcontroller you can rely on for long-term deployment in your products and projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess