EN
  • EN
  • DE
  • IT

TS80C51RD2-VCB

Part No TS80C51RD2-VCB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC  /  80C51 series Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tube
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40/30MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 768 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number TS80C51RD2
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 972
Win Source Part Number 1005412-TS80C51RD2-VCB
Ultra Librarian 3D Model Ultra Librarian TS80C51RD2-VCB CAD Model

Description

Microchip Technology's TS80C51RD2-VCB Microcontroller

The TS80C51RD2-VCB is a high-performance CMOS ROMless microcontroller from Microchip Technology, which is part of their extensive 80C51 microcontroller family. This advanced 8-bit microcontroller is designed to offer a robust set of features that cater to a wide range of applications, including industrial control systems, consumer electronics, automation, and more.

The TS80C51RD2-VCB operates at a maximum frequency of 60 MHz, providing the processing power needed for complex tasks. Its enhanced instruction set ensures efficient use of memory and swift execution of commands, making it an ideal choice for applications that require high-speed operations and multitasking capabilities.

One of the standout features of the TS80C51RD2-VCB is its on-chip data RAM of 256 bytes, which allows for quick data manipulation and buffer storage. Additionally, it boasts a versatile I/O configuration with 32 programmable I/O lines, giving developers the flexibility to connect a variety of peripherals and components.

This microcontroller also includes three 16-bit timers/counters, which can be utilized for time-related operations such as event counting and pulse width modulation (PWM). The inclusion of a full-duplex enhanced UART facilitates serial communication, making it easy to interface with other microcontrollers, computers, or serial devices.

With its power-saving features, including Idle and Power-down modes, the TS80C51RD2-VCB is also an energy-efficient choice for battery-powered or energy-conscious applications. Its wide operating voltage range from 2.7V to 5.5V allows for flexibility in power supply design, ensuring compatibility with various system architectures.

For security-conscious applications, the TS80C51RD2-VCB comes with on-chip watchdog timer and a hardware random number generator, providing additional layers of system reliability and security. Furthermore, its extended temperature range makes it suitable for operation in harsh environments.

The TS80C51RD2-VCB microcontroller is available in a 44-pin VQFP (Very Thin Quad Flat Package) which is conducive to space-constrained applications. With its robust feature set and Microchip Technology's reputation for quality, this microcontroller is a reliable and versatile choice for designers seeking performance and flexibility in their embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess