EN
  • EN
  • DE

U2043B-MFP

Part No U2043B-MFP
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER CNTRL 10W SGL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Automotive, Flasher Controller - No 8-SO
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name U2043B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937965-U2043B-MFP
Ultra Librarian 3D Model Ultra Librarian U2043B-MFP CAD Model

Description

The U2043B-MFP is a versatile and high-performance integrated circuit from Microchip Technology, designed to cater to a wide array of applications. This component is particularly ideal for automotive and industrial markets, where reliability and efficiency are paramount.

Key Features:

  • High Integration: The U2043B-MFP integrates multiple functions into a single chip, which helps reduce the number of components required on a circuit board, leading to cost and space savings.
  • Robust Performance: Engineered to withstand harsh environments, this IC offers stable performance even under extreme temperature variations, making it suitable for automotive applications, including lighting control systems.
  • Flexibility: With its versatile design, the U2043B-MFP can be used in a variety of circuits, providing designers with the flexibility to create innovative solutions for complex problems.
  • Energy Efficiency: Microchip Technology is known for its focus on power-saving features, and the U2043B-MFP is no exception. It is designed to operate with low power consumption, contributing to the energy efficiency of the end product.

Applications:

  • Automotive lighting control
  • Industrial control systems
  • Power management solutions

The U2043B-MFP is packaged in a modern MFP (Multi-Function Package), ensuring that it is compact and can be easily integrated into a wide range of products. Its robust design and multi-functional nature make it an excellent choice for designers looking to optimize their systems for performance and cost.

Microchip Technology's commitment to quality means that the U2043B-MFP is manufactured to the highest standards, ensuring reliability and longevity in the field. Whether you're developing automotive systems or complex industrial controls, the U2043B-MFP is a powerful ally in achieving your design goals.

You May Also Be Interested in

Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9882 $59.2920
145+ $0.8110 $117.5950
225+ $0.7856 $176.7600
305+ $0.7602 $231.8610
395+ $0.7350 $290.3250
530+ $0.6588 $349.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess