EN
  • EN
  • DE

U2794B-NFSG3H

Part No U2794B-NFSG3H
Manufacturer Microchip Technology
Catalog RF Demodulators
Description 1000-MHz Quadrature Demodulator | RF DEMOD IC 40MHZ-1.03GHZ 20SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Function Demodulator
LO Frequency 70MHz ~ 1GHz
RF Frequency 40MHz ~ 1.03GHz
P1dB 3.5dBm
Noise Figure 12dB
Supply Current 35mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-LSSOP
Supplier Device Package 20-SSO
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275300-U2794B-NFSG3H
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2794B-NFSG3H CAD Model

Description

The U2794B-NFSG3H from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance radio frequency (RF) applications. This versatile chip is an ideal solution for designers looking to enhance their communication systems, offering a blend of functionality, reliability, and efficiency.

Key Features:

  • High Frequency Operation: The U2794B-NFSG3H is optimized for RF operations, supporting a wide frequency range that makes it suitable for various wireless communication systems.
  • Low Noise Figure: With its low noise figure, the device ensures clear signal reception, which is critical for maintaining the integrity of communication in systems such as satellite receivers and base stations.
  • Integrated Mixer: The inclusion of an integrated mixer component allows for frequency conversion, which is essential in modulating and demodulating signals in RF technology.
  • High Linearity: This product offers high linearity, which minimizes signal distortion and allows for the accurate transmission and reception of signals.
  • Power Efficiency: Designed with power efficiency in mind, the U2794B-NFSG3H helps to reduce overall power consumption in electronic systems, thereby extending battery life and reducing heat generation.

Applications:

Thanks to its robust feature set, the U2794B-NFSG3H is suitable for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • RFID readers
  • Global Positioning Systems (GPS)
  • Wireless LAN/WAN
  • Cellular phones and base stations

Quality and Support:

Microchip Technology is known for its commitment to quality and the U2794B-NFSG3H is no exception. Customers can expect robust support and a comprehensive warranty, ensuring that their investment in this IC is protected. With technical support and documentation readily available, integrating this chip into your product is straightforward and reliable.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATUR DEMOD 50MHZ 24LFCSP
Lowest to $22.5759
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
Maxim Integrated
IC RECEIVER IF 28-TQFN
Lowest to $1.1758
Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
Maxim Integrated
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess