EN
  • EN
  • DE

U2861B-MFPY 71

Part No U2861B-MFPY 71
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC DEMOD MONO FM FOR TV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Function Demodulator
Applications Consumer Audio
Number of Channels 1
Interface Analog
Operating Supply Voltage 4.5 V ~ 6 V
Specifications FM
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 798602-U2861B-MFPY 71
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2861B-MFPY 71 CAD Model

Description

The U2861B-MFPY 71 is a cutting-edge solution from Microchip Technology, tailored for the sophisticated demands of modern electronics. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Performance: The U2861B-MFPY 71 is designed to deliver exceptional performance, ensuring that it meets the requirements of even the most demanding applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers improved efficiency and longevity.
  • Versatility: Suitable for a variety of uses, the U2861B-MFPY 71 is a versatile component that can be integrated into numerous electronic systems.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, without compromising on functionality.

Applications

The U2861B-MFPY 71 from Microchip Technology is well-suited for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the U2861B-MFPY 71 is no exception. Manufactured to the highest standards, this product is built to ensure reliability and durability over its lifespan. Customers can trust in the Microchip brand for consistent performance and excellence.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist customers in integrating the U2861B-MFPY 71 into their projects. From detailed datasheets to customer service and technical assistance, users have access to all the information and help they need to make the most of this component.

With the U2861B-MFPY 71, engineers and designers can confidently push the boundaries of innovation, secure in the knowledge that they are using a product from a leader in the field of microcontroller and analog semiconductors.

You May Also Be Interested in

Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Texas Instruments
Lowest to $2.0045
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess