EN
  • EN
  • DE

U6813B-MFP

Part No U6813B-MFP
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC FAILSAFE HISIDE/RELAY 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 15mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1115191-U6813B-MFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6813B-MFP CAD Model

Description

The U6813B-MFP is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is designed to cater to the needs of modern electronics, offering a reliable and efficient solution for a variety of applications.

Key Features

  • High Integration: The U6813B-MFP combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: With an emphasis on energy efficiency, this chip is ideal for battery-powered devices, helping to extend operational life and reduce overall power costs.
  • Versatile Applications: Suitable for a broad range of applications, the U6813B-MFP can be used in automotive systems, industrial controls, consumer electronics, and more, demonstrating its flexibility and adaptability.
  • Robust Performance: Built to withstand the rigors of demanding environments, the U6813B-MFP ensures consistent performance and reliability, even under challenging conditions.

Technical Specifications

Parameter Value Package Type MFP Operating Temperature -40°C to +85°C Supply Voltage Specific to application requirements Quality Grade Automotive, Industrial

The U6813B-MFP is not just a component; it's a testament to Microchip Technology's commitment to quality, innovation, and customer satisfaction. By integrating this chip into your product, you're choosing a solution that will deliver performance, efficiency, and reliability, ensuring your product stands out in the competitive electronics market.

For detailed technical documentation, application notes, and support, visit Microchip Technology's official website or contact their customer support team. Invest in the U6813B-MFP for your next project and experience the difference that Microchip Technology brings to the table.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess