EN
  • EN
  • DE
  • IT

UCS1003-1-BP

Part No UCS1003-1-BP
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description USB Port Power Controller with Charger Emulation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 650μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1276691-UCS1003-1-BP
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCS1003
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian UCS1003-1-BP CAD Model

Description

UCS1003-1-BP Programmable USB Port Power Controller

The UCS1003-1-BP is a versatile and innovative USB port power controller designed and manufactured by Microchip Technology. This cutting-edge device offers a comprehensive solution for USB port power supply and charging applications. It is an ideal component for a wide range of products, including docking stations, monitors, printers, and other peripherals requiring controlled power delivery to USB devices.

The UCS1003-1-BP supports a variety of USB charging modes, making it compatible with different device requirements. It includes support for the USB Battery Charging Specification Rev 1.2, which allows for faster charging of compliant devices. The controller also features an integrated current limiting and power management functionality to ensure safe and efficient operation.

With programmable current limits, the UCS1003-1-BP provides the flexibility needed to cater to various device power needs. This is particularly useful for products that must adapt to a wide range of USB-powered devices. The controller's ability to manage power distribution helps prevent overloading of the power supply, thus protecting both the charging device and the powered device.

The UCS1003-1-BP also boasts an array of protection features, including thermal shutdown, short-circuit protection, and overvoltage protection. These safety measures ensure the longevity and reliability of the controller and the devices it powers. Additionally, the device is designed with low power consumption in mind, which is beneficial for energy-saving applications.

For ease of integration, the UCS1003-1-BP is available in a compact package, making it suitable for space-constrained applications. Its robust design and compatibility with industry standards make it a top choice for engineers and designers looking to incorporate reliable USB power control into their products.

Overall, the UCS1003-1-BP from Microchip Technology is a sophisticated and adaptable solution for managing USB port power, offering both performance and protection to meet the demands of modern USB-powered devices.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $2.5996
National Semiconductor (TI)
POWER SUPPLY SUPPORT CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Maxim Integrated
CUST SPECIAL CAJ OF MAX17000A
Lowest to $13.9437
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5260 $52.2080
19+ $5.3547 $101.7393
29+ $5.1873 $150.4317
40+ $5.0200 $200.8000
52+ $4.8527 $252.3404
69+ $4.3507 $300.1983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,725 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess