EN
  • EN
  • DE

UPS835L/TR13

Part No UPS835L/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 35V 8A POWERMITE3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Diode Schottky 35 V 8A Surface Mount Powermite 3
Manufacturer Microchip Technology
Series POWERMITE® 3
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package Powermite®3
Case / Package Powermite 3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902263-UPS835L/TR13
Ultra Librarian 3D Model Ultra Librarian UPS835L/TR13 CAD Model

Description

Microchip Technology UPS835L/TR13 Overview

The UPS835L/TR13 from Microchip Technology is a high-performance integrated circuit designed for advanced power management applications. This precision device is tailored to meet the rigorous demands of modern electronic systems, providing reliable and efficient power regulation. Encased in a compact, surface-mount package, it is well-suited for space-constrained applications across various industries.

Key Features

  • Voltage Regulation: The UPS835L/TR13 ensures stable voltage supply, essential for maintaining the performance and longevity of sensitive electronic components.
  • Low Dropout: Its low dropout feature makes it an excellent choice for applications where the input voltage is very close to the output voltage, minimizing power losses and improving efficiency.
  • Thermal Protection: The device includes built-in thermal protection that safeguards against overheating, ensuring reliable operation under different environmental conditions.
  • Surface-Mount Package: The TR13 variant comes in a tape and reel package, facilitating automated assembly processes and offering ease of integration into mass-produced electronic products.

Applications

Due to its versatile nature, the UPS835L/TR13 is ideal for a wide range of applications, including:

  • Portable Devices: Its power-saving characteristics make it suitable for battery-operated gadgets such as smartphones, tablets, and handheld gaming consoles.
  • Automotive Electronics: The robust design ensures performance in the demanding conditions of automotive applications, including infotainment systems and onboard diagnostics.
  • Industrial Equipment: The UPS835L/TR13's reliability and efficiency are beneficial for industrial control systems that require consistent power regulation.
  • Healthcare Devices: Medical devices that demand precise voltage regulation for accurate readings and safe operation can rely on this Microchip Technology product.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the UPS835L/TR13 is no exception. It is designed to meet strict industry standards, ensuring high reliability and performance. Whether used in consumer electronics or critical healthcare equipment, the UPS835L/TR13 offers a trusted solution for sophisticated power management needs.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess