USB2241-AEZG-06 - Microchip Technology
The USB2241-AEZG-06 is a highly integrated, high-performance USB 2.0 flash media card reader controller from the renowned manufacturer Microchip Technology. This versatile device is designed to bridge the gap between the high-speed data transfer capabilities of USB interfaces and various types of flash media cards, making it an ideal solution for a wide array of consumer electronics and PC peripherals.
Key Features:
- USB 2.0 Compliance: The controller adheres to the USB 2.0 specification, ensuring compatibility with a wide range of devices and systems.
- High-Speed Data Transfer: Offers support for high-speed data transfer rates, providing efficient read/write operations to the flash media.
- Multiple Flash Media Support: Compatible with various types of flash media, including SD, SDHC, MMC, and MS, among others, delivering a versatile solution for data storage and transfer.
- Integrated Hardware: Comes with an on-chip 5V to 3.3V and 1.8V regulator, reducing the need for external components and simplifying design.
- Small Form Factor: Available in a compact QFN package, making it suitable for space-constrained applications.
Applications:
With its robust design and compatibility features, the USB2241-AEZG-06 is perfect for integration into a variety of applications such as desktop and laptop computers, digital cameras, printers, multifunction printers, digital televisions, set-top boxes, and any other consumer electronics requiring seamless access to flash media content.
Technical Specifications:
Parameter
Value
Interface
USB 2.0
Data Transfer Rate
High-Speed (480 Mbps)
Supply Voltage
3.3V, 1.8V (Integrated Regulator)
Package
QFN
Operating Temperature
-40°C to 85°C
The USB2241-AEZG-06 by Microchip Technology is a testament to the company's commitment to delivering high-quality, reliable, and flexible solutions for data transfer and storage applications.