EN
  • EN
  • DE

USB2502-AEZG

Part No USB2502-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR HUB USB2.0 2PORT 36-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 1.62 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN-EP (6x6)
Win Source Part Number 043509-USB2502-AEZG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB2502-AEZG CAD Model

Description

Microchip Technology's USB2502-AEZG: A High-Performance USB 2.0 Hub Controller

The USB2502-AEZG from Microchip Technology is a versatile and reliable USB 2.0 hub controller integrated circuit that offers an exceptional solution for expanding USB capabilities in a wide range of applications. This highly integrated device is designed to support up to two downstream ports, making it an ideal choice for desktop and notebook PCs, docking stations, monitors, and many other peripherals where additional USB ports are required.

Key Features and Benefits

  • USB-IF Compliance: The USB2502-AEZG is fully compliant with the USB 2.0 Specification and has been certified by the USB Implementers Forum (USB-IF), ensuring seamless interoperability with existing USB devices.
  • MultiTRAK™ Technology: Microchip's proprietary MultiTRAK technology allows the hub to deliver high-bandwidth performance across multiple USB devices simultaneously, ensuring optimal data throughput.
  • PortMap and PortSwap: These features provide flexible port configuration and allow for custom pin assignments, making the hub controller highly adaptable to specific design requirements.
  • PhyBoost™: With PhyBoost, the USB2502-AEZG can overcome signal integrity challenges by adjusting the USB signal strength to maintain communication integrity over longer cables or through challenging electrical environments.
  • Low Power Consumption: Designed with power efficiency in mind, the USB2502-AEZG supports both individual and ganged power switching and over-current detection, minimizing power usage without sacrificing performance.
  • Easy Integration: The device comes in a 36-pin QFN package, which is not only space-saving but also simplifies the PCB design process, making it easier to integrate into various system architectures.

Applications

The USB2502-AEZG is suitable for a broad range of applications, including:

  • Desktop and Laptop Computers
  • USB Docking Stations
  • Monitors with USB Hub Functionality
  • Peripheral Sharing Devices
  • Embedded Systems

With its robust feature set and reliable performance, the USB2502-AEZG from Microchip Technology stands out as a high-quality hub controller that can meet the demands of modern USB connectivity requirements.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess