EN
  • EN
  • DE

USB2512-AEZG

Part No USB2512-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 2PORT HUB CTLR 36-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 95mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN (6x6)
Win Source Part Number 036152-USB2512-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB2512-AEZG CAD Model

Description

The USB2512-AEZG is a versatile and power-efficient USB 2.0 Hi-Speed Hub Controller from the renowned manufacturer Microchip Technology. Designed to enable multiple device connections to a single USB host, this hub controller is an ideal solution for a wide array of applications, ranging from desktop and laptop PCs to embedded systems, docking stations, monitors, and many more peripherals.

At the heart of this hub controller is Microchip's innovative MultiTRAK™ technology, which provides multiple transaction translators that enable optimized bandwidth allocation for each downstream port. This ensures efficient data transfer and improved performance for connected USB 1.1 and 2.0 devices.

The USB2512-AEZG supports up to five downstream ports with individual port power control, allowing for energy-saving configurations and better power management. This is particularly beneficial for battery-powered applications where power consumption is a critical factor.

With its integrated PHYs, the USB2512-AEZG offers robust signal quality and enhanced electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments. The device is compliant with USB 2.0 specifications and is backward compatible with USB 1.1, making it a versatile solution for a broad range of USB peripherals.

For developers, the USB2512-AEZG provides ease of implementation with its configurable options that can be set via external EEPROM, SMBus, or through pin strapping. This flexibility allows for customization to meet specific design requirements without the need for extensive reprogramming or hardware changes.

The USB2512-AEZG is available in a compact 36-pin QFN package, making it suitable for space-constrained applications. With its operational temperature range of 0°C to 70°C, the device can perform reliably in diverse environmental conditions.

Whether for expanding USB connectivity in consumer electronics, creating efficient docking stations, or integrating into industrial control systems, the USB2512-AEZG from Microchip Technology stands as a high-performance, reliable choice for designers and engineers seeking to enhance their USB interface capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4389 $53.2668
28+ $3.6422 $101.9816
43+ $3.5283 $151.7169
59+ $3.4145 $201.4555
76+ $3.3007 $250.8532
102+ $2.9593 $301.8486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,866 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess