EN
  • EN
  • DE

USB2532-1080AEN

Part No USB2532-1080AEN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 2PORT 36SQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series flexPWR™
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Temperature Range - Operating 0°C ~ 70°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2532
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 848089-USB2532-1080AEN
Ultra Librarian 3D Model Ultra Librarian USB2532-1080AEN CAD Model

Description

The USB2532-1080AEN from Microchip Technology is a versatile and high-performance USB 2.0 hub controller, designed to enhance connectivity options in a wide range of applications. This advanced IC is part of Microchip's extensive portfolio of USB solutions and is engineered to deliver seamless integration for various consumer electronics, computing devices, and embedded systems.

Key Features

  • High-Speed USB 2.0 Interface: The USB2532-1080AEN supports data transfer rates of up to 480 Mbps, ensuring quick and efficient data handling for connected devices.
  • Multi-TT Architecture: With its Multi-Transaction Translator (Multi-TT) architecture, this hub controller allows multiple low and full-speed devices to operate with optimal efficiency on a high-speed hub.
  • Port Count Flexibility: Equipped with two to seven downstream ports, this device provides flexibility for designers to choose the appropriate number of ports for their specific application needs.
  • Configurability: The hub controller can be configured via hardware strapping, I²C, or SMBus, which allows for a wide range of customization options and easy integration into existing designs.
  • Advanced Power Management: It features individual port power control and over-current protection, contributing to safe and power-efficient operation.
  • PHYBoost Technology: With PHYBoost, the signal quality can be enhanced for driving longer cables, ensuring reliable connectivity even over extended distances.
  • Variorum Technology: This technology enables the device to operate across various levels of power consumption, optimizing the balance between performance and power efficiency.

Applications

The USB2532-1080AEN is suitable for a broad range of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Multi-function USB Peripherals
  • Consumer Electronics Devices
  • Embedded Systems

With its robust design, the USB2532-1080AEN is an excellent choice for designers looking to enhance USB connectivity in their products. Its combination of high-speed data transfer, configurability, and power management features make it a powerful and flexible solution for a multitude of USB hub applications.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4598 $54.5980
23+ $4.4798 $103.0354
35+ $4.3398 $151.8930
48+ $4.1998 $201.5904
62+ $4.0599 $251.7138
83+ $3.6399 $302.1117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess