EN
  • EN
  • DE

USB3310C-CP-TR

Part No USB3310C-CP-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 24QFN / 1/1 Transceiver Half USB 2.0 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series flexPWR™
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150 mV
Data Rate -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number USB3310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1356870-USB3310C-CP-TR
Ultra Librarian 3D Model Ultra Librarian USB3310C-CP-TR CAD Model

Description

The USB3310C-CP-TR is a highly integrated USB 2.0 Hi-Speed transceiver from the renowned manufacturer, Microchip Technology. This device is specifically designed to cater to the needs of power-sensitive applications, offering an impressive feature set combined with superior performance.

Key Features

  • USB-IF Compliance: The transceiver is compliant with the Universal Serial Bus Specification Rev. 2.0 and supports Hi-Speed, Full-Speed, and Low-Speed data rates.
  • Low Power Consumption: With its low power consumption, the USB3310C-CP-TR is ideal for battery-powered devices and applications where power efficiency is critical.
  • UTMI+ Interface: It features a UTMI+ Level 3 interface for USB 2.0 Hi-Speed (480 Mbps) applications, ensuring seamless integration with existing technologies.
  • Automatic Detection: The device includes automatic detection and support for the Session End (SE0) condition.
  • Integrated Resistors: On-chip 1.5 kΩ pull-up and 15 kΩ pull-down resistors eliminate the need for external components, simplifying the design and reducing the bill of materials.
  • Flexible Clocking: It offers a variety of clocking options including a crystal oscillator, an external source, or a clock generator, providing design flexibility.

Applications

The USB3310C-CP-TR is versatile and can be used in a multitude of applications. It is particularly suited for:

  • Mobile Phones
  • PDAs and Personal Media Players
  • Portable Devices
  • GPS Systems
  • Industrial Instruments

Package and Availability

The device is offered in a compact QFN-24 package, which is ideal for space-constrained applications. It is available in tape and reel form, denoted by the 'TR' suffix, facilitating easy assembly during the manufacturing process. The USB3310C-CP-TR is part of Microchip Technology's commitment to providing high-quality, reliable USB interface solutions for a diverse range of electronic devices.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6127 $52.2540
47+ $2.1437 $100.7539
73+ $2.0767 $151.5991
100+ $2.0098 $200.9800
129+ $1.9428 $250.6212
173+ $1.7418 $301.3314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess