EN
  • EN
  • DE

USB3750A-1-A4-TR

Part No USB3750A-1-A4-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PROTECTION 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 2 V to 9 V
Operating Supply Current 185μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QFN (3x3)
Win Source Part Number 213791-USB3750A-1-A4-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3750A-1-A4-TR CAD Model

Description

Microchip Technology's USB3750A-1-A4-TR USB Switch

The USB3750A-1-A4-TR is a sophisticated USB 2.0 switch from Microchip Technology, designed to facilitate high-speed data transfer with an integrated charging capability. This component is a testament to Microchip's commitment to providing advanced solutions for USB connectivity challenges in modern electronic devices. The USB3750A-1-A4-TR is available in a convenient tape and reel (TR) package, making it ideal for high-volume production.

Key Features

  • High-Speed USB 2.0 Interface: The USB3750A-1-A4-TR supports high-speed data transfer rates of up to 480 Mbps, ensuring swift and efficient communication between devices.
  • Integrated Charging Controller: This switch includes a built-in charging controller that complies with USB-IF Battery Charging Specification Rev. 1.1, enabling faster charging of portable devices and reducing the overall charging time.
  • Low Power Consumption: Designed with power efficiency in mind, the USB3750A-1-A4-TR minimizes power consumption, making it suitable for battery-powered applications.
  • ESD Protection: The device features integrated electrostatic discharge (ESD) protection circuitry, safeguarding connected electronics from voltage spikes and enhancing system reliability.
  • Small Footprint: Encased in a compact QFN package, the USB3750A-1-A4-TR is optimized for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The USB3750A-1-A4-TR is versatile and can be utilized in various applications, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Notebooks and Netbooks
  • Desktop PCs and Monitors
  • Docking Stations
  • GPS Devices

With its integration of USB switching and charging functionalities, the USB3750A-1-A4-TR from Microchip Technology streamlines the design of consumer electronics by reducing component count and simplifying the overall design process. This product not only enhances the user experience through faster charging and data transfer rates but also contributes to the durability and longevity of electronic devices with its built-in ESD protection.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4867 $52.2207
50+ $2.0404 $102.0200
76+ $1.9766 $150.2216
105+ $1.9129 $200.8545
136+ $1.8491 $251.4776
181+ $1.6578 $300.0618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess