EN
  • EN
  • DE

P89LPC932BDH529

Part No P89LPC932BDH529
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP-2
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 711601-P89LPC932BDH529
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC932BDH529 CAD Model

Description

Introducing the NXP P89LPC932BDH529 Microcontroller

The NXP P89LPC932BDH529 is a highly integrated microcontroller that offers a perfect blend of performance, power efficiency, and versatile features. It is part of the P89LPC932 family, which is renowned for its low power consumption and high-speed 8-bit microcontroller capabilities. This product is designed to meet the demanding requirements of modern embedded systems.

Key Features

  • Advanced 8-bit microcontroller: Based on a high-performance processor architecture, the P89LPC932BDH529 operates at up to 18 MHz frequency, providing swift execution of instructions and efficient handling of tasks.
  • In-System Programmable (ISP) Flash: The device includes 8 kB of on-chip flash memory, which allows for easy firmware updates via a serial interface without the need for additional external programming devices.
  • Dual Data Pointers: To enhance data transfer speeds and improve system performance, the P89LPC932BDH529 features dual data pointers that facilitate faster block data movement and manipulation.
  • Multiple communication interfaces: With built-in UART/SPI/I²C serial interfaces, this microcontroller can easily communicate with other peripherals and microcontrollers, making it highly versatile for a wide range of applications.
  • Robust I/O capabilities: The device boasts up to 32 general-purpose I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other electronic components.
  • Enhanced power management: The P89LPC932BDH529 features several power-saving modes, including Idle and Power-down modes, which help to minimize power consumption during periods of inactivity.

Applications

The NXP P89LPC932BDH529 is ideal for applications that require a high level of integration, low power consumption, and high-speed processing. It is well-suited for:

  • Industrial control systems
  • Home automation
  • Battery-powered devices
  • Automotive electronics
  • Consumer electronics

With its robust set of features and capabilities, the P89LPC932BDH529 from NXP is a powerful and flexible microcontroller solution for a wide array of electronic designs and applications. Its ease of use, combined with advanced technical specifications, makes it an excellent choice for designers looking to optimize their products for performance and power efficiency.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
Lowest to $3.2617
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Need more? Email Us
UTC
Lowest to $0.0622
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Micrel
Lowest to $9.8522

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7348 $60.7180
85+ $1.4230 $120.9550
130+ $1.3791 $179.2830
175+ $1.3340 $233.4500
225+ $1.2901 $290.2725
300+ $1.1562 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess