EN
  • EN
  • DE

USB4914-I/Y9XVAA

Part No USB4914-I/Y9XVAA
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013103-USB4914-I/Y9XVAA
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB4914-I/Y9XVAA CAD Model

Description

Microchip Technology USB4914-I/Y9XVAA

The USB4914-I/Y9VXAA is a cutting-edge USB 2.0 hub controller from Microchip Technology, designed to provide a high-performance and flexible solution for expanding USB capabilities in a variety of applications. This versatile device is perfect for use in desktop and mobile PCs, docking stations, monitors, and many other consumer electronics that require additional USB ports.

At the core of the USB4914 is Microchip's innovative MultiTRAK™ technology, which features multiple transaction translators that enable optimized, high-bandwidth data transfers for multiple USB 2.0 devices simultaneously. This ensures that each connected device operates at its maximum efficiency without compromising the performance of others connected to the hub.

The USB4914-I/Y9XVAA supports up to 13 downstream ports, providing ample expansion for connecting a wide array of USB devices such as keyboards, mice, storage devices, printers, and more. With its integrated 2.0 Hub Repeater, the device ensures seamless data integrity and signal quality over longer cable distances, enhancing its versatility and deployment options in complex setups.

For developers and integrators, the USB4914 offers a variety of features that make it a convenient choice for system design. It includes configurable port power switching and over-current detection, which allows for safe and controlled power management for connected devices. Additionally, the device is compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring broad device compatibility and ease of integration into existing systems.

Microchip Technology has designed the USB4914-I/Y9XVAA with a focus on reliability and robustness. It operates over an industrial temperature range, making it suitable for use in harsh environments. Furthermore, the product is available in a 64-pin QFN (9x9 mm) package, offering a compact footprint for space-constrained applications.

In conclusion, the USB4914-I/Y9XVAA from Microchip Technology is an exceptional choice for expanding USB connectivity in a wide range of electronic devices. Its advanced features and reliable performance make it an indispensable component for modern, USB-enabled electronics.

You May Also Be Interested in

Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6249 $81.2498
4+ $33.3333 $133.3332
5+ $32.2916 $161.4580
7+ $31.2500 $218.7500
9+ $30.2083 $271.8747
12+ $27.0833 $324.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess