EN
  • EN
  • DE

USB4914-I/Y9XVBA

Part No USB4914-I/Y9XVBA
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134313-USB4914-I/Y9XVBA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB4914-I/Y9XVBA CAD Model

Description

USB4914-I/Y9XVBA - Microchip Technology

The USB4914-I/Y9XVBA is a cutting-edge USB 2.0-compliant hub controller from Microchip Technology, designed to offer seamless connectivity and expansion for various USB devices. This sophisticated IC is an ideal solution for a wide range of applications, such as desktop and laptop computers, docking stations, monitors with USB hubs, and other embedded systems requiring USB port expansion.

The device features a multi-point, high-speed USB hub with a single upstream port for host connection and four downstream ports that allow multiple peripherals to be connected simultaneously. This hub controller operates efficiently with a power supply voltage ranging from 3.3V to 5V, making it versatile for integration into various system designs.

Each downstream port of the USB4914-I/Y9XVBA supports both high-speed (480 Mbps) and full-speed/low-speed (12 Mbps/1.5 Mbps) data rates, ensuring compatibility with a broad spectrum of USB devices. The product also boasts an integrated transaction translator for legacy peripherals, providing a bridge between high-speed data transfer and devices that operate at lower speeds.

The USB4914-I/Y9XVBA is equipped with advanced features such as over-current protection and individual port power control, enhancing the safety and reliability of the connected devices. This hub controller also supports compound device functionality, which allows for the seamless integration of additional USB functions, such as audio, Ethernet, or other device classes, into the hub.

For developers and system integrators, the USB4914-I/Y9XVBA is available in a compact 64-pin QFN package, which is conducive to space-constrained designs. Moreover, Microchip Technology provides extensive technical support, including reference designs and software drivers, to facilitate the integration of the USB4914-I/Y9XVBA into end products, ensuring a smooth and efficient development process.

Overall, the USB4914-I/Y9XVBA from Microchip Technology represents a reliable and high-performance solution for expanding USB capabilities in a multitude of electronic systems, offering both robustness and ease of integration for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Zentrum Mikroelektronik Dresden AG
Need more? Email Us
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Power-One
Lowest to $3.2640
XFMRS Inc.
Need more? Email Us
Inpaq
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2015 $84.4030
3+ $34.6269 $103.8807
5+ $33.5448 $167.7240
7+ $32.4627 $227.2389
8+ $31.3806 $251.0448
11+ $28.1344 $309.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess