EN
  • EN
  • DE

USB4916-I/9JXVBA

Part No USB4916-I/9JXVBA
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description In stock Immediate delivery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000738-USB4916-I/9JXVBA
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB4916-I/9JXVBA CAD Model

Description

The USB4916-I/9JXVBA is a cutting-edge USB 2.0-compliant hub and controller IC designed and manufactured by Microchip Technology. This versatile device is specifically engineered to cater to the increasing demands of high-speed data transfer and connectivity in modern electronics. It is an ideal solution for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and standalone hub implementations.

Key Features

  • USB 2.0 Compliance: The USB4916-I/9JXVBA adheres to the USB 2.0 specification, ensuring compatibility with a broad spectrum of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Multiple Downstream Ports: With 16 downstream ports, this hub controller can manage a multitude of USB devices simultaneously, making it a robust solution for complex systems requiring extensive USB connectivity.
  • MultiTRAK™ Technology: Microchip's proprietary MultiTRAK™ technology allows the USB4916-I/9JXVBA to deliver high-bandwidth performance by providing multiple transaction translators. This feature ensures efficient handling of data traffic and optimizes throughput for connected USB 1.1 and 2.0 devices.
  • Port Power Control: Each downstream port is equipped with individual power control, enabling better power management and the ability to power on or off each port as needed.
  • Overcurrent Protection: The device includes built-in overcurrent protection for each downstream port, enhancing the safety and durability of the hub and connected devices.
  • Industrial Temperature Range: The USB4916-I/9JXVBA is designed to operate within an industrial temperature range, making it suitable for use in harsh environments.

Applications

The versatility of the USB4916-I/9JXVBA makes it an excellent choice for various applications that require multiple USB connections and high-speed data transfer. It is particularly useful in industrial control systems, networking equipment, and consumer electronics that demand reliable USB connectivity and performance.

With its robust feature set and adherence to USB 2.0 standards, the USB4916-I/9JXVBA from Microchip Technology stands out as a high-performance solution for expanding USB capabilities in advanced electronic systems.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0909 $50.4545
13+ $8.2798 $107.6374
19+ $8.0210 $152.3990
26+ $7.7623 $201.8198
34+ $7.5035 $255.1190
45+ $6.7273 $302.7285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess