EN
  • EN
  • DE

USB5734T-I/MR

Part No USB5734T-I/MR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 64QFN / USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Hub Controller
Interface I²C, SPI, UART
Standards USB 3.0
Voltage - Supply 1.2V, 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number USB5734
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354356-USB5734T-I/MR
Ultra Librarian 3D Model Ultra Librarian USB5734T-I/MR CAD Model

Description

Microchip Technology USB5734T-I/MR Product Overview

The USB5734T-I/MR is a high-performance USB 3.1 Gen 1 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for use in a wide range of applications, this versatile device is an ideal solution for enabling multiple USB connections while ensuring fast and reliable data transfer rates.

Key Features and Benefits

  • USB 3.1 Gen 1 Interface: The USB5734T-I/MR supports the USB 3.1 Gen 1 standard, providing up to 5Gbps data transfer speeds, which is ideal for high-speed data applications such as video streaming, data storage, and communication devices.
  • Multi-Port Connectivity: This hub controller is equipped with multiple downstream ports, allowing for the expansion of USB connectivity in systems that require additional USB ports.
  • FlexConnect Technology: With Microchip's FlexConnect feature, the USB5734T-I/MR can easily switch between a host and device role, providing greater flexibility in USB port usage and simplifying the design of dual-role devices.
  • Energy Efficiency: The device incorporates power-saving features that reduce overall power consumption, making it suitable for battery-powered applications and contributing to energy-efficient system design.
  • Robust Design: It is engineered to withstand industrial temperatures ranging from -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The USB5734T-I/MR is suitable for a variety of applications, including but not limited to:

  • Desktop and laptop PCs
  • Docking stations
  • Monitor and display interfaces
  • Portable media players
  • Networking and communication devices

Microchip Technology's commitment to quality and innovation is evident in the USB5734T-I/MR hub controller. With its advanced features, robust design, and compliance with USB 3.1 Gen 1 standards, this product is a reliable choice for developers and manufacturers looking to enhance their USB connectivity solutions.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8009 $62.4027
6+ $17.0674 $102.4044
10+ $16.5341 $165.3410
13+ $16.0007 $208.0091
17+ $15.4673 $262.9441
22+ $13.8673 $305.0806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess