EN
  • EN
  • DE

USB5806T/KD

Part No USB5806T/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5806
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 998389-USB5806T/KD
Ultra Librarian 3D Model Ultra Librarian USB5806T/KD CAD Model

Description

Introducing the USB5806T/KD from Microchip Technology

The USB5806T/KD is a state-of-the-art USB 2.0 hub controller from the renowned semiconductor manufacturer, Microchip Technology. This innovative product is designed to enhance connectivity solutions for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and other peripherals that require multiple USB ports.

With its six downstream ports, the USB5806T/KD offers a versatile and efficient way to expand USB capabilities. Each port is capable of supporting high-speed data transfer rates of up to 480 Mbps, making it suitable for data-intensive devices such as external hard drives, high-resolution webcams, and multimedia devices.

The device is also equipped with Microchip's FlexConnect technology, which provides the flexibility to dynamically swap between a USB host and device. This feature is particularly useful in applications like docking stations, where a direct connection between two USB devices is required without going through a host computer.

The USB5806T/KD is designed with robust protection features to ensure reliable operation. It includes overcurrent protection and ESD (Electrostatic Discharge) protection circuits, safeguarding connected devices from potential damage due to electrical surges or static discharge.

For developers and designers, the USB5806T/KD is a highly integrable solution that comes with configurable settings via GPIOs or an I2C interface. This allows for customization of the hub's behavior to meet specific design requirements. Additionally, the hub controller supports MultiTRAK technology, which enables multiple transaction translators for improved bandwidth allocation among USB 1.1 devices.

Overall, the USB5806T/KD is a powerful USB hub controller that combines high-speed data transfer, advanced connectivity features, and robust protection mechanisms. Its versatility and reliability make it an ideal choice for expanding USB functionality in both consumer and industrial applications.

For more information about the USB5806T/KD and other Microchip Technology products, visit the Microchip official website or contact their customer support for detailed specifications and application support.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess