EN
  • EN
  • DE

USB5816C/KD

Part No USB5816C/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5816
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 168
Win Source Part Number 964812-USB5816C/KD
Ultra Librarian 3D Model Ultra Librarian USB5816C/KD CAD Model

Description

Microchip Technology USB5816C/KD - A High-Performance USB 3.1 Gen 1 Hub Controller

Introducing the USB5816C/KD, a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology that promises to revolutionize connectivity in your next project. Designed for unparalleled performance and reliability, this hub controller is an ideal solution for developers looking to expand USB capabilities in their systems.

The USB5816C/KD is equipped with an impressive array of features that make it a versatile and powerful component for any USB expansion needs. It supports up to six downstream ports, providing ample connectivity for multiple USB devices. Each port is capable of delivering SuperSpeed (5 Gbps) data rates, ensuring that your devices can operate at their full potential without any bottlenecks.

One of the key advantages of the USB5816C/KD is its support for battery charging specifications, including dedicated charging ports (DCP) and charging downstream ports (CDP). This ensures that your devices can charge efficiently while maintaining data sync capabilities. Additionally, the controller integrates Microchip's proprietary FlexConnect technology, which allows for easy port reversals and a more flexible system design.

The USB5816C/KD is also designed with robustness in mind. It features built-in electrostatic discharge (ESD) protection circuits, which safeguard your system against voltage spikes and static electricity damage. This protection is essential for maintaining the longevity and reliability of both the hub and the connected devices.

For developers, the controller provides a hassle-free integration experience. It is compatible with both USB 2.0 and USB 3.1 Gen 1 specifications, ensuring backward compatibility with legacy devices. The hub controller also supports I2C, SPI, and UART interfaces for easy configuration and control.

In summary, the Microchip Technology USB5816C/KD hub controller is an exceptional choice for expanding USB capabilities in consumer electronics, desktop and mobile PCs, docking stations, and embedded systems. Its high-speed data transfer, charging capabilities, protection features, and ease of integration make it an indispensable component for modern, high-performance USB applications.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess